Status: | Unknown |
---|---|
Series: | TZM-Series |
RoHS: | Unknown |
Prices starting from US$0.0127
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0206
|
122,500
in stock
|
Buy Now | |
TTI Europe
from US$0.0165
|
507,500
in stock
|
Buy Now | |
Rutronik
from US$0.0127
|
83,400
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0140
|
28,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0184
|
6,433
in stock
|
Buy Now | |
Avnet America
from US$0.0227
|
5,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0164
|
2,097
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
1,845
in stock
|
Buy Now | |
element14
from US$0.0309
|
1,475
in stock
|
Buy Now | |
Farnell
from US$0.0293
|
1,475
in stock
|
Buy Now | |
Distrelec
from US$0.0428
|
1,162
in stock
|
Buy Now | |
Conrad
from US$0.0428
|
250
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,875,000
in stock
|
Buy Now | |
RS Americas
from US$0.0230
|
-
|
Buy Now | |
Avnet Asia
from US$0.0268
|
-
|
Buy Now |
Very sharp reverse characteristic |
Low reverse current level |
Very high stability |
Applications |
---|
Voltage stabilization |
Application Notes |
---|
Application Note |
Datasheet |
---|
TZM-Series |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Package Information |
Product Literature |
---|
Selector Guide |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn alloys (No Bi or Zn) |
Halogen-Free | No |
GREEN | No |
.5W 5.6V 5% SOD80 Z-DIODE | TTI Europe |
Zener Diode Single 5.6V 5% 40Ohm 500mW 2-Pin Mini-MELF SOD-80 T/R | Future Electronics |
Z-DIODE 0,5W 5,6V 5% MINIMELF | Rutronik |
SMD Z-Diode 0,5W 5,6V Minimelf | Schukat Electronic |
Diode Zener Single 5.6V 5% 500mW 2-Pin Mini-MELF SOD-80 T/R | Avnet America |
Diode: Zener | Transfer Multisort Elektronik |
Zener Diode, 5.6V, 0.5W, Sod-80 | Newark Electronics |
DIODE, ZENER, 5.6V, 500 MW | element14 |
Vishay Zener Diode 500mW 5.6V 100nA SOD-80 | Distrelec |
Diode type: Zener diodes | Conrad |
Diode, Zener, Vr 5.2V, If 200mA, Pkg Mini-Melf (SOD-80),Vf 1.5V, Tj +175degc, Pd 500mW | Vishay / Small Signal & Opto Products (SSP) TZMC5V6-GS08 | RS Americas |
Where can I find additional details, specifications and documents for a TZMC5V6-GS08?
Additional datasheets, footprints and schematics for TZMC5V6-GS08 are listed on our Part Details page. You can also find images and similar parts to TZMC5V6-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TZMC5V6-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TZMC5V6-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TZMC5V6-GS08 fall under?
The TZMC5V6-GS08 is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to TZMC5V6-GS08 when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TZMC5V6-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the TZMC5V6-GS08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TZMC5V6-GS08 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Rutronik, Schukat Electronic and Chip One Stop have stock available or on a lead time for TZMC5V6-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TZMC5V6-GS08 often in real-time on the comparison pages.
What if I can't find stock of TZMC5V6-GS08?
You can fill out our help required form which you can use to request a quote for TZMC5V6-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.