Status: | Unknown |
---|---|
Series: | TZM-Series |
RoHS: | Unknown |
Prices starting from US$0.0050
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0297
|
1,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0147
|
92,500
in stock
|
Buy Now | |
Future Electronics
from US$0.0113
|
32,500
in stock
|
Buy Now | |
Rutronik
from US$0.0127
|
25,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0148
|
21,325
in stock
|
Buy Now | |
element14
from US$0.0338
|
3,309
in stock
|
Buy Now | |
Farnell
from US$0.0328
|
3,109
in stock
|
Buy Now | |
Newark Electronics
from US$0.0050
|
74
in stock
|
Buy Now | |
Avnet America
from US$0.0227
|
-
|
Buy Now | |
RS Americas
from US$0.0290
|
-
|
Buy Now |
Very sharp reverse characteristic |
Low reverse current level |
Very high stability |
Applications |
---|
Voltage stabilization |
Application Notes |
---|
Application Note |
Datasheet |
---|
TZM-Series |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Package Information |
Product Literature |
---|
Selector Guide |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn alloys (No Bi or Zn) |
Halogen-Free | No |
GREEN | No |
.5W 2.4V 5% SOD80 Z-DIODE | TTI Europe |
2.4 V 500 mW â–’5% Surface Mount Zener Diode - SOD-80 MiniMELF | Future Electronics |
Z-DIODE 0,5W 2,4V 5% MINIMELF | Rutronik |
Diode: Zener | Transfer Multisort Elektronik |
ZENER DIODE, AUTO, 0.5W, 2.4V, SOD80 | element14 |
Diode Zener Single 2.4V 5% 500mW | RS |
Zener Diode, 2.4V, 0.5W, Sod-80 | Newark Electronics |
Diode Zener Single 2.4V 5% 500mW 2-Pin Mini-MELF SOD-80 T/R | Avnet America |
TZMC2V4-GS08 Zener Diode, 2.4V 5% 500 mW SMT 2-Pin SOD-80 | Siliconix / Vishay TZMC2V4-GS08 | RS Americas |
Where can I find additional details, specifications and documents for a TZMC2V4-GS08?
Additional datasheets, footprints and schematics for TZMC2V4-GS08 are listed on our Part Details page. You can also find images and similar parts to TZMC2V4-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TZMC2V4-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TZMC2V4-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TZMC2V4-GS08 fall under?
The TZMC2V4-GS08 is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to TZMC2V4-GS08 when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TZMC2V4-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the TZMC2V4-GS08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TZMC2V4-GS08 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Rutronik, Transfer Multisort Elektronik and element14 have stock available or on a lead time for TZMC2V4-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TZMC2V4-GS08 often in real-time on the comparison pages.
What if I can't find stock of TZMC2V4-GS08?
You can fill out our help required form which you can use to request a quote for TZMC2V4-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.