Status: | Unknown |
---|---|
Series: | TZM-Series |
RoHS: | Unknown |
Prices starting from US$0.0170
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.0492 |
No stock
|
Buy Now | |
TTI Europe | US$0.0264 |
80,000
|
Buy Now | |
element14 | US$0.07 |
15,402
|
Buy Now | |
Farnell | US$0.06 |
15,402
|
Buy Now | |
Transfer Multisort Elektronik | US$0.0226 |
8,096
|
Buy Now | |
Rutronik | US$0.0214 |
7,500
|
Buy Now | |
Newark Electronics | US$0.0170 |
31
|
Buy Now | |
EBV Elektronik | - |
10,000
|
Buy Now | |
Future Electronics | US$0.0286 |
-
|
Buy Now | |
Avnet America | US$0.0294 |
-
|
Buy Now |
Very sharp reverse characteristic |
Low reverse current level |
Very high stability |
Applications |
---|
Voltage stabilization |
Application Notes |
---|
Application Note |
Datasheet |
---|
TZM-Series |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Package Information |
Product Literature |
---|
Selector Guide |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn alloys (No Bi or Zn) |
Halogen-Free | No |
GREEN | No |
ZENER DIODE, AUTO, 0.5W, 8.2V, SOD80 | element14 |
Diode: Zener | Transfer Multisort Elektronik |
Z-DIODE 0,5W 8,2V 2% MINIMELF | Rutronik |
Zener Diode, 8.2V, 0.5W, Sod-80 | Newark Electronics |
Diode Zener Single 8.2V 2% 500mW 2-Pin Mini-MELF SOD-80 T/R | EBV Elektronik |
Diode Zener Single 8.2V 2% 500mW | RS |
TZM Series 500 mW 8.2 V 2 Terminal SMT Voltage Regulator Diode - MINI MELF | Future Electronics |
Where can I find additional details, specifications and documents for a TZMB8V2-GS08?
Additional datasheets, footprints and schematics for TZMB8V2-GS08 are listed on our Part Details page. You can also find images and similar parts to TZMB8V2-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TZMB8V2-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TZMB8V2-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TZMB8V2-GS08 fall under?
The TZMB8V2-GS08 is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to TZMB8V2-GS08 when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TZMB8V2-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the TZMB8V2-GS08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TZMB8V2-GS08 have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Transfer Multisort Elektronik and Rutronik have stock available or on a lead time for TZMB8V2-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TZMB8V2-GS08 often in real-time on the comparison pages.
What if I can't find stock of TZMB8V2-GS08?
You can fill out our help required form which you can use to request a quote for TZMB8V2-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.