Status: | Unknown |
---|---|
Series: | TZM-Series |
RoHS: | Unknown |
Prices starting from US$0.0131
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0432
|
8,743
in stock
|
Buy Now | |
Future Electronics
from US$0.0170
|
40,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0131
|
15,000
in stock
|
Buy Now | |
Rutronik
from US$0.0169
|
7,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0224
|
5,234
in stock
|
Buy Now | |
EBV Elektronik
-
|
32,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.0308
|
-
|
Buy Now | |
Farnell
from US$0.33
|
-
|
Buy Now |
Very sharp reverse characteristic |
Low reverse current level |
Very high stability |
Applications |
---|
Voltage stabilization |
Application Notes |
---|
Application Note |
Datasheet |
---|
TZM-Series |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Package Information |
Product Literature |
---|
Selector Guide |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn alloys (No Bi or Zn) |
Halogen-Free | No |
GREEN | No |
TZM Series 500 mW 6.8 V Small Signal Zener Diode - MiniMELF SOD-80 | Future Electronics |
.5W 6.8V 2% SOD80 Z-DIODE | TTI Europe |
Diode Zener Single 6.8V 2% 500mW | RS |
Z-DIODE 0,5W 6,8V 2% MINIMELF | Rutronik |
Diode: Zener | Transfer Multisort Elektronik |
Diode Zener Single 6.8V 2% 500mW 2-Pin Mini-MELF SOD-80 T/R | EBV Elektronik |
Zener Diode, 500Mw, 6.8V, Sod-80 | Newark Electronics |
ZENER DIODE, AUTO, 0.5W, 6.8V, SOD80 | Farnell |
Where can I find additional details, specifications and documents for a TZMB6V8-GS08?
Additional datasheets, footprints and schematics for TZMB6V8-GS08 are listed on our Part Details page. You can also find images and similar parts to TZMB6V8-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TZMB6V8-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TZMB6V8-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TZMB6V8-GS08 fall under?
The TZMB6V8-GS08 is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to TZMB6V8-GS08 when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TZMB6V8-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the TZMB6V8-GS08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TZMB6V8-GS08 have stock available?
Authorised distributors including Future Electronics, TTI Europe, RS, Rutronik and Transfer Multisort Elektronik have stock available or on a lead time for TZMB6V8-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TZMB6V8-GS08 often in real-time on the comparison pages.
What if I can't find stock of TZMB6V8-GS08?
You can fill out our help required form which you can use to request a quote for TZMB6V8-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.