TZMB6V2-GS08 Diodes by Vishay Intertechnology

Small Signal Zener Diodes

Status: Unknown
Series: TZM-Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0169

Distributor Stock
Logo for Farnell
Farnell
from US$0.0488
11,565
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.0223
55,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0209
45,000
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.0223
6,730
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.0169
-
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.06
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.0308
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Features

Very sharp reverse characteristic
Low reverse current level
Very high stability
Applications
Voltage stabilization

Resources

Application Notes
Application Note

Datasheet
TZM-Series


Packaging Information
Package Information

Product Literature
Selector Guide

Technical Notes
Technical Note

Environmental Information

RoHS-Compliant Yes with exemptions
Lead (Pb)-Free Termination is Lead Free
MSL Designation Floor Life-Unlimited
Device Termination Plating Finish Sn alloys (No Bi or Zn)
Halogen-Free No
GREEN No

Alternative Descriptions

TZMB Series 6.2 V 500 mW Surface Mount Voltage Regulator Diode - MINI MELF | Future Electronics
ZENER DIODE, AUTO, 0.5W, 6.2V, SOD80 | Farnell
Diode: Zener | Transfer Multisort Elektronik
Z-DIODE 0,5W 6,2V 2% MINIMELF | Rutronik
Zener Diode, 500Mw, 6.2V, Sod-80 | Newark Electronics
Diode Zener Single 6.2V 2% 500mW 2-Pin Mini-MELF SOD-80 T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TZMB6V2-GS08?

Additional datasheets, footprints and schematics for TZMB6V2-GS08 are listed on our Part Details page. You can also find images and similar parts to TZMB6V2-GS08 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TZMB6V2-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TZMB6V2-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TZMB6V2-GS08 fall under?

The TZMB6V2-GS08 is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.

Can I view similar or alternative parts?

You can view similar parts to TZMB6V2-GS08 when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TZMB6V2-GS08 you can contact the distributor directly for product support, shipping queries etc.

Is the TZMB6V2-GS08 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TZMB6V2-GS08 have stock available?

Authorised distributors including TTI Europe, Future Electronics, Farnell, Transfer Multisort Elektronik and Rutronik have stock available or on a lead time for TZMB6V2-GS08.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TZMB6V2-GS08 often in real-time on the comparison pages.

What if I can't find stock of TZMB6V2-GS08?

You can fill out our help required form which you can use to request a quote for TZMB6V2-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay