TZMB12-GS08 Diodes by Vishay Intertechnology

Small Signal Zener Diodes

Status: Unknown
Series: TZM-Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.0160


Distributor Starting From Stock
Logo for Rutronik Rutronik US$0.0214
480,000
Buy Now
Logo for TTI Europe TTI Europe US$0.0160
145,000
Buy Now
Logo for RS RS US$0.07
9,100
Buy Now
Logo for Transfer Multisort Elektronik Transfer Multisort Elektronik US$0.0226
5,774
Buy Now
Logo for Chip One Stop Chip One Stop US$0.0262
4,975
Buy Now
Logo for Newark Electronics Newark Electronics US$0.08
3,902
Buy Now
Logo for element14 element14 US$0.0407
3,902
Buy Now
Logo for Farnell Farnell US$0.0384
3,902
Buy Now
Logo for Distrelec Distrelec US$0.05
1,483
Buy Now
Logo for EBV Elektronik EBV Elektronik -
15,000
Buy Now
Logo for Avnet America Avnet America US$0.0308
-
Buy Now
Logo for Avnet Asia Avnet Asia -
-
Buy Now
View Full Pricing & Stock Comparison

Features

Very sharp reverse characteristic
Low reverse current level
Very high stability
Applications
Voltage stabilization

Resources

Application Notes
Application Note

Datasheet
TZM-Series


Packaging Information
Package Information

Product Literature
Selector Guide

Technical Notes
Technical Note

Environmental Information

RoHS-Compliant Yes with exemptions
Lead (Pb)-Free Termination is Lead Free
MSL Designation Floor Life-Unlimited
Device Termination Plating Finish Sn alloys (No Bi or Zn)
Halogen-Free No
GREEN No

Alternative Descriptions

Z-DIODE 0,5W 12V 2% MINIMELF | Rutronik
TZM Series 500 mW 12 V 2 % Tolerance Small Signal Zener Diode - SOD-80 | Future Electronics
Diode Zener 500mW 12V Mini-MELF | RS
Diode: Zener | Transfer Multisort Elektronik
Zener Diode, Aec-Q101, 12V, 0.5W, Sod-80 Rohs Compliant: Yes |Vishay TZMB12-GS08 | Newark Electronics
ZENER DIODE, AEC-Q101, 12V, 0.5W, SOD-80 | element14
Vishay Zener Diode SOD-80 12V 500mW ± | Distrelec
Diode Zener Single 12V 2% 500mW 2-Pin Mini-MELF SOD-80 T/R | EBV Elektronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TZMB12-GS08?

Additional datasheets, footprints and schematics for TZMB12-GS08 are listed on our Part Details page. You can also find images and similar parts to TZMB12-GS08 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TZMB12-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TZMB12-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TZMB12-GS08 fall under?

The TZMB12-GS08 is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.

Can I view similar or alternative parts?

You can view similar parts to TZMB12-GS08 when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TZMB12-GS08 you can contact the distributor directly for product support, shipping queries etc.

Is the TZMB12-GS08 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TZMB12-GS08 have stock available?

Authorised distributors including Rutronik, TTI Europe, Future Electronics, RS and Transfer Multisort Elektronik have stock available or on a lead time for TZMB12-GS08.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TZMB12-GS08 often in real-time on the comparison pages.

What if I can't find stock of TZMB12-GS08?

You can fill out our help required form which you can use to request a quote for TZMB12-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay