Status: | Unknown |
---|---|
Series: | TZM52xx Series |
RoHS: | Unknown |
Prices starting from US$0.0210
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0411
|
No stock
|
Buy Now | |
Future Electronics
from US$0.0210
|
110,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0277
|
62,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.0480
|
7,122
in stock
|
Buy Now | |
element14
from US$0.0353
|
2,500
in stock
|
Buy Now | |
TTI Europe
from US$0.0237
|
2,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0311
|
1,950
in stock
|
Buy Now | |
Chip One Stop
from US$0.0240
|
877
in stock
|
Buy Now | |
EBV Elektronik
-
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.0227
|
-
|
Buy Now | |
RS Americas
from US$0.0370
|
-
|
Buy Now | |
Farnell
from US$0.0468
|
-
|
Buy Now |
Zener Voltage Vz Typ | 12V |
---|---|
Power Dissipation Pd | 500mW |
Diode Case Style | SOD-80 (MiniMELF) |
Zener Tolerance ± | 2% |
No. of Pins | 2Pins |
Operating Temperature Max | 175°C |
Product Range | TZM52xx Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | Lead (15-Jan-2019) |
Zener Diode 12V 500mW â–’5% Surface Mount SOD-80 MiniMELF | Future Electronics |
Diode Zener Single 12V 5% 500mW 2-Pin Mini-MELF SOD-80 T/R | Avnet Asia |
Zener Diode, 500Mw, 12V, Sod-80 | Newark Electronics |
.5W 12V 5% SOD80 Z-DIODE | TTI Europe |
Diode: Zener | Transfer Multisort Elektronik |
Diode Zener Single 12V 5% 500mW | RS |
TZM5242B-GS08 Zener Diode, 12V 5% 500 mW SMT 2-Pin SOD-80 | Vishay / Small Signal & Opto Products (SSP) TZM5242B-GS08 | RS Americas |
ZENER DIODE, AEC-Q101, 0.5W, 12V, SOD-80 | Farnell |
Where can I find additional details, specifications and documents for a TZM5242B-GS08?
Additional datasheets, footprints and schematics for TZM5242B-GS08 are listed on our Part Details page. You can also find images and similar parts to TZM5242B-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TZM5242B-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TZM5242B-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TZM5242B-GS08 fall under?
The TZM5242B-GS08 is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to TZM5242B-GS08 when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TZM5242B-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the TZM5242B-GS08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TZM5242B-GS08 have stock available?
Authorised distributors including Future Electronics, Avnet Asia, Newark Electronics, element14 and TTI Europe have stock available or on a lead time for TZM5242B-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TZM5242B-GS08 often in real-time on the comparison pages.
What if I can't find stock of TZM5242B-GS08?
You can fill out our help required form which you can use to request a quote for TZM5242B-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.