Status: | Unknown |
---|---|
Series: | TYN816 Series |
RoHS: | Unknown |
Prices starting from US$0.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.76
|
1,670
in stock
|
Buy Now | |
Future Electronics
from US$0.65
|
96,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.77
|
1,761
in stock
|
Buy Now | |
element14
from US$0.82
|
1,670
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.72
|
247
in stock
|
Buy Now | |
Avnet Silica
-
|
4,100
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,350
in stock
|
Buy Now | |
Avnet America
from US$0.81
|
-
|
Buy Now |
Peak Repetitive Off-State Voltage Vdrm | 800V |
---|---|
Gate Trigger Current Max Igt | 25mA |
Current It av | 10A |
On State RMS Current IT(rms) | 16A |
Thyristor Case Style | TO-220AB |
No. of Pins | 3Pins |
Peak Non Rep Surge Current Itsm 50Hz | 190A |
Holding Current Max Ih | 40mA |
Gate Trigger Voltage Max Vgt | 1.3V |
Operating Temperature Max | 125°C |
Product Range | TYN816 Series |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
TYN810 Series 800 Vdrm 16 A Standard Silicon Controlled Rectifier - TO-220AB | Future Electronics |
Scr Thyristor, 10A, 800V, To-220Ab-3 | Newark Electronics |
SCR THYRISTOR, 10A, 800V, TO-220AB-3 | element14 |
Thyristor | Transfer Multisort Elektronik |
Thyristor SCR 800V 167A 3-Pin(3+Tab) TO-220AB Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a TYN816RG?
Additional datasheets, footprints and schematics for TYN816RG are listed on our Part Details page. You can also find images and similar parts to TYN816RG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TYN816RG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TYN816RG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TYN816RG fall under?
The TYN816RG is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCRs.
Can I view similar or alternative parts?
You can view similar parts to TYN816RG when available in the Thyristors - SCRs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TYN816RG you can contact the distributor directly for product support, shipping queries etc.
Is the TYN816RG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TYN816RG have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for TYN816RG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TYN816RG often in real-time on the comparison pages.
What if I can't find stock of TYN816RG?
You can fill out our help required form which you can use to request a quote for TYN816RG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.