Status: | Active |
---|---|
Series: | TYN640 |
RoHS: | Compliant |
Prices starting from US$0.97
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.62
|
254
in stock
|
Buy Now | |
Chip One Stop
from US$0.97
|
2,081
in stock
|
Buy Now | |
Newark Electronics
from US$1.65
|
1,628
in stock
|
Buy Now | |
Future Electronics
from US$1.27
|
1,600
in stock
|
Buy Now | |
element14
from US$2.06
|
1,185
in stock
|
Buy Now | |
Farnell
from US$1.88
|
1,185
in stock
|
Buy Now | |
Avnet America
from US$1.56
|
365
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.60
|
203
in stock
|
Buy Now | |
Distrelec
from US$2.81
|
26
in stock
|
Buy Now | |
Avnet Silica
-
|
4,700
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
On-state rms current, IT(RMS): 40 A |
Repetitive peak off-stat voltage, VDRM, VRRM: 600 V 800 V |
600 V |
800 V |
Triggering gate current, IGT: 35 mA |
Product Specifications |
---|
DS1859 40 A standard SCRs |
Flyers |
---|
High Temperature SCRs for Industrial applications |
ST Thyristor Finder: SCRs and Triacs on Android and iOS |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Thyristor,600 V,35 Ma,25 A,40 A,to-220Ab,3 Rohs Compliant: Yes |Stmicroelectronics TYN640RG | Newark Electronics |
TYN640 Series 600 Vdrm 40 A Flange Mount Silicon Controlled Rectifier - TO-220AB | Future Electronics |
THYRISTOR, 40A, 600V, TO-220 | element14 |
Thyristor SCR 600V 480A 3-Pin(3+Tab) TO-220AB Tube | Avnet America |
Thyristor SCR 40A 600V TO220 | RS |
Thyristor | Transfer Multisort Elektronik |
ST Thyristor, 600V, 25A, TO-220AB | Distrelec |
Where can I find additional details, specifications and documents for a TYN640RG?
Additional datasheets, footprints and schematics for TYN640RG are listed on our Part Details page. You can also find images and similar parts to TYN640RG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TYN640RG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TYN640RG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TYN640RG fall under?
The TYN640RG is listed under Thyristors (SCR) and AC Switches > Thyristors (SCR) > Standard Thyristors (SCR).
Can I view similar or alternative parts?
You can view similar parts to TYN640RG when available in the Standard Thyristors (SCR) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TYN640RG you can contact the distributor directly for product support, shipping queries etc.
Is the TYN640RG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TYN640RG have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for TYN640RG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TYN640RG often in real-time on the comparison pages.
What if I can't find stock of TYN640RG?
You can fill out our help required form which you can use to request a quote for TYN640RG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.