Status: | Active |
---|---|
Series: | TYN625 |
RoHS: | Compliant |
Prices starting from US$1.01
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.67
|
4,078
in stock
|
Buy Now | |
Chip One Stop
from US$1.27
|
1,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.39
|
118
in stock
|
Buy Now | |
EBV Elektronik
-
|
4,600
in stock
|
Buy Now | |
Avnet Silica
-
|
1,700
in stock
|
Buy Now | |
Future Electronics
from US$1.01
|
-
|
Buy Now | |
Avnet America
from US$1.34
|
-
|
Buy Now | |
element14
from US$1.29
|
-
|
Buy Now | |
Farnell
from US$1.36
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
On-state rms current, IT(RMS)25 A |
Repetitive peak off-state voltage, VDRM/VRRM600 to 1200 V |
Triggering gate current, IGT40 mA |
Insulated package TO-220AB ins Insulating voltage 2500 V rms UL1557 certified (file ref. E81734) |
Insulating voltage 2500 V rms |
UL1557 certified (file ref. E81734) |
Product Specifications |
---|
DS2120 Standard 25 A SCRs |
Flyers |
---|
High Temperature SCRs for Industrial applications |
ST Thyristor Finder: SCRs and Triacs on Android and iOS |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Thyristor SCR 25A 600V TO220 | RS |
Thyristor | Transfer Multisort Elektronik |
Thyristor SCR 600V 314A 3-Pin(3+Tab) TO-220AB Tube | EBV Elektronik |
TYN625 Series 600 Vdrm 25 A Silicon Controlled Rectifier Flange Mount - TO-220AB | Future Electronics |
THYRISTOR, 16A, 600V, TO-220 | element14 |
Thyristor, 25A, 600V, To-220Ab | Newark Electronics |
Where can I find additional details, specifications and documents for a TYN625RG?
Additional datasheets, footprints and schematics for TYN625RG are listed on our Part Details page. You can also find images and similar parts to TYN625RG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TYN625RG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TYN625RG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TYN625RG fall under?
The TYN625RG is listed under Thyristors (SCR) and AC Switches > Thyristors (SCR) > Standard Thyristors (SCR).
Can I view similar or alternative parts?
You can view similar parts to TYN625RG when available in the Standard Thyristors (SCR) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TYN625RG you can contact the distributor directly for product support, shipping queries etc.
Is the TYN625RG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TYN625RG have stock available?
Authorised distributors including RS, Chip One Stop, Transfer Multisort Elektronik, EBV Elektronik and Avnet Silica have stock available or on a lead time for TYN625RG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TYN625RG often in real-time on the comparison pages.
What if I can't find stock of TYN625RG?
You can fill out our help required form which you can use to request a quote for TYN625RG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.