Status: | Active |
---|---|
Series: | TYN616 |
RoHS: | Compliant |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.65
|
1,982
in stock
|
Buy Now | |
element14
from US$0.64
|
1,982
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.56
|
266
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,250
in stock
|
Buy Now | |
Avnet Silica
-
|
400
in stock
|
Buy Now | |
Newark Electronics
from US$0.63
|
-
|
Buy Now | |
Future Electronics
from US$0.60
|
-
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now |
IT(RMS) =16 A |
IGT = 25 mA |
VDRM/VRRM = 600 to 1000 V |
Product Specifications |
---|
DS2119 16 A standard SCRs |
Flyers |
---|
High Temperature SCRs for Industrial applications |
ST Thyristor Finder: SCRs and Triacs on Android and iOS |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
Brochures |
---|
Electric vehicle (EV) ecosystem |
THYRISTOR, SCR, 16A, 600V, TO-220AB-3 | element14 |
Thyristor | Transfer Multisort Elektronik |
Thyristor SCR 600V 200A 3-Pin(3+Tab) TO-220AB Tube | EBV Elektronik |
Thyristor, 600 V, 25 Ma, 10 A, 16 A, To-220Ab, 3 Rohs Compliant: Yes |Stmicroelectronics TYN616RG | Newark Electronics |
TYN616 Series 600 Vdrm 16 A Flange Mount Silicon Controlled Rectifier - TO-220AB | Future Electronics |
Where can I find additional details, specifications and documents for a TYN616RG?
Additional datasheets, footprints and schematics for TYN616RG are listed on our Part Details page. You can also find images and similar parts to TYN616RG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TYN616RG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TYN616RG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TYN616RG fall under?
The TYN616RG is listed under Thyristors (SCR) and AC Switches > Thyristors (SCR) > Standard Thyristors (SCR).
Can I view similar or alternative parts?
You can view similar parts to TYN616RG when available in the Standard Thyristors (SCR) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TYN616RG you can contact the distributor directly for product support, shipping queries etc.
Is the TYN616RG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TYN616RG have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, EBV Elektronik and Avnet Silica have stock available or on a lead time for TYN616RG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TYN616RG often in real-time on the comparison pages.
What if I can't find stock of TYN616RG?
You can fill out our help required form which you can use to request a quote for TYN616RG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.