Status: | Active |
---|---|
Series: | TYN612M |
RoHS: | Compliant |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.35
|
1,851
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
1,924
in stock
|
Buy Now | |
element14
from US$0.48
|
1,851
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.49
|
119
in stock
|
Buy Now | |
Avnet Silica
-
|
6,850
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.48
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Product Specifications |
---|
DS3966 12A SCR |
Flyers |
---|
High Temperature SCRs for Industrial applications |
ST Thyristor Finder: SCRs and Triacs on Android and iOS |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Thyristor, 600V, 12A, To-220Fp | Newark Electronics |
SCR THYRISTOR, 12A, 600V, TO-220FPAB | element14 |
Thyristor | Transfer Multisort Elektronik |
Thyristor SCR 600V 125A 3-Pin(3+Tab) TO-220FPAB Tube | Avnet Silica |
TYN612 Series 600 Vdrm 12A Silicon Controlled Rectifier Flange Mount -TO-220FPAB | Future Electronics |
Where can I find additional details, specifications and documents for a TYN612MFP?
Additional datasheets, footprints and schematics for TYN612MFP are listed on our Part Details page. You can also find images and similar parts to TYN612MFP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TYN612MFP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TYN612MFP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TYN612MFP fall under?
The TYN612MFP is listed under Thyristors (SCR) and AC Switches > Thyristors (SCR) > Standard Thyristors (SCR).
Can I view similar or alternative parts?
You can view similar parts to TYN612MFP when available in the Standard Thyristors (SCR) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TYN612MFP you can contact the distributor directly for product support, shipping queries etc.
Is the TYN612MFP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TYN612MFP have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet Silica have stock available or on a lead time for TYN612MFP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TYN612MFP often in real-time on the comparison pages.
What if I can't find stock of TYN612MFP?
You can fill out our help required form which you can use to request a quote for TYN612MFP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.