Status: | Unknown |
---|---|
Series: | TYN408 Series |
RoHS: | Unknown |
Prices starting from US$0.55
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.55
|
891
in stock
|
Buy Now | |
Newark Electronics
from US$0.69
|
894
in stock
|
Buy Now | |
element14
from US$0.59
|
894
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.56
|
84
in stock
|
Buy Now | |
Avnet Silica
-
|
5,300
in stock
|
Buy Now | |
Avnet America
from US$0.63
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Peak Repetitive Off-State Voltage Vdrm | 400V |
---|---|
Gate Trigger Current Max Igt | 25mA |
Current It av | 5A |
On State RMS Current IT(rms) | 8A |
Thyristor Case Style | TO-220AB |
No. of Pins | 3Pins |
Peak Non Rep Surge Current Itsm 50Hz | 80A |
Holding Current Max Ih | 45mA |
Gate Trigger Voltage Max Vgt | 1.5V |
Operating Temperature Max | 125°C |
Product Range | TYN408 Series |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Scr Thyristor, 5A, 400V, To-220Ab-3 | Newark Electronics |
SCR THYRISTOR, 5A, 400V, TO-220AB-3 | element14 |
Thyristor | Transfer Multisort Elektronik |
Thyristor SCR 400V 84A 3-Pin(3+Tab) TO-220AB Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a TYN408GRG?
Additional datasheets, footprints and schematics for TYN408GRG are listed on our Part Details page. You can also find images and similar parts to TYN408GRG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TYN408GRG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TYN408GRG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TYN408GRG fall under?
The TYN408GRG is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCRs.
Can I view similar or alternative parts?
You can view similar parts to TYN408GRG when available in the Thyristors - SCRs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TYN408GRG you can contact the distributor directly for product support, shipping queries etc.
Is the TYN408GRG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TYN408GRG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet Silica have stock available or on a lead time for TYN408GRG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TYN408GRG often in real-time on the comparison pages.
What if I can't find stock of TYN408GRG?
You can fill out our help required form which you can use to request a quote for TYN408GRG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.