Status: | Active |
---|---|
Series: | TYN1225 |
RoHS: | Compliant |
Prices starting from US$1.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.54
|
449
in stock
|
Buy Now | |
Avnet America
from US$1.46
|
16,000
in stock
|
Buy Now | |
Newark Electronics
from US$2.05
|
1,880
in stock
|
Buy Now | |
element14
from US$2.28
|
1,851
in stock
|
Buy Now | |
Farnell
from US$2.21
|
1,851
in stock
|
Buy Now | |
Distrelec
from US$2.74
|
838
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.99
|
128
in stock
|
Buy Now | |
Micros
from US$1.80
|
50
in stock
|
Buy Now | |
Avnet Silica
-
|
3,450
in stock
|
Buy Now | |
Future Electronics
from US$1.44
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
On-state rms current, IT(RMS)25 A |
Repetitive peak off-state voltage, VDRM/VRRM600 to 1200 V |
Triggering gate current, IGT40 mA |
Insulated package TO-220AB ins Insulating voltage 2500 V rms UL1557 certified (file ref. E81734) |
Insulating voltage 2500 V rms |
UL1557 certified (file ref. E81734) |
Product Specifications |
---|
DS2120 Standard 25 A SCRs |
Flyers |
---|
High Temperature SCRs for Industrial applications |
ST Thyristor Finder: SCRs and Triacs on Android and iOS |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Thyristor SCR 1.2KV 314A 3-Pin(3+Tab) TO-220AB Tube | Avnet America |
Scr Thyristor, 25A, 1.2Kv, To-220Ab | Newark Electronics |
SCR THYRISTOR, 25A, 1.2KV, TO-220AB | element14 |
ST Thyristor, 1.2kV, 16A, TO-220AB | Distrelec |
Thyristor SCR 25A 1200V TO220 | RS |
Thyristor | Transfer Multisort Elektronik |
Thyristor SCR | Micros |
TYN1225 Series 1200 Vdrm 16 A Flange Mount Silicon Controlled Rectifier TO-220AB | Future Electronics |
Where can I find additional details, specifications and documents for a TYN1225RG?
Additional datasheets, footprints and schematics for TYN1225RG are listed on our Part Details page. You can also find images and similar parts to TYN1225RG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TYN1225RG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TYN1225RG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TYN1225RG fall under?
The TYN1225RG is listed under Thyristors (SCR) and AC Switches > Thyristors (SCR) > Standard Thyristors (SCR).
Can I view similar or alternative parts?
You can view similar parts to TYN1225RG when available in the Standard Thyristors (SCR) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TYN1225RG you can contact the distributor directly for product support, shipping queries etc.
Is the TYN1225RG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TYN1225RG have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for TYN1225RG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TYN1225RG often in real-time on the comparison pages.
What if I can't find stock of TYN1225RG?
You can fill out our help required form which you can use to request a quote for TYN1225RG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.