Kit Application Type | Interface |
---|---|
Application Sub Type | Voltage Level Shifter |
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | TXS0202 |
Product Range | - |
Kit Contents | Eval Board TXS0202 |
SVHC | No SVHC (27-Jun-2018) |
Features | No Direction Control Signal Required Meets All Requirements of the IC-USB Standard |
TXS0202 Evaluation Module | Texas Instruments |
Eval Mod, Voltage Level Shifter | Newark Electronics |
Where can I find additional details, specifications and documents for a TXS0202EVM?
Additional datasheets, footprints and schematics for TXS0202EVM are listed on our Part Details page. You can also find images and similar parts to TXS0202EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TXS0202EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TXS0202EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TXS0202EVM fall under?
The TXS0202EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Interface / Communications Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TXS0202EVM when available in the Interface / Communications Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TXS0202EVM you can contact the distributor directly for product support, shipping queries etc.
Is the TXS0202EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TXS0202EVM have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TXS0202EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TXS0202EVM often in real-time on the comparison pages.
What if I can't find stock of TXS0202EVM?
You can fill out our help required form which you can use to request a quote for TXS0202EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.