Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Inputs | 8 |
---|---|
Output Current | - |
Propagation Delay | 4.8ns |
No. of Pins | 20Pins |
Logic Case Style | VQFN |
Supply Voltage Min | 1.2V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Logic Type | Voltage Level Translator |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Eight-bit bidirectional voltage-level shifter for open-drain and push-pull applications | Texas Instruments |
Volt Level Translator, 8Bit, Vqfn-20 | Newark Electronics |
Where can I find additional details, specifications and documents for a TXS0108ERGYR?
Additional datasheets, footprints and schematics for TXS0108ERGYR are listed on our Part Details page. You can also find images and similar parts to TXS0108ERGYR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TXS0108ERGYR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TXS0108ERGYR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TXS0108ERGYR fall under?
The TXS0108ERGYR is listed under Semiconductors - ICs > Logic > Level Shifters.
Can I view similar or alternative parts?
You can view similar parts to TXS0108ERGYR when available in the Level Shifters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TXS0108ERGYR you can contact the distributor directly for product support, shipping queries etc.
Is the TXS0108ERGYR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TXS0108ERGYR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TXS0108ERGYR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TXS0108ERGYR often in real-time on the comparison pages.
What if I can't find stock of TXS0108ERGYR?
You can fill out our help required form which you can use to request a quote for TXS0108ERGYR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.