Prices starting from US$0.43
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$1.11 |
6,570
|
Buy Now | |
Texas Instruments | US$0.43 |
35,939
|
Buy Now | |
Farnell | US$0.60 |
6,353
|
Buy Now | |
element14 | US$0.63 |
5,811
|
Buy Now | |
Transfer Multisort Elektronik | US$1.00 |
2,352
|
Buy Now | |
Chip One Stop | US$0.74 |
2,063
|
Buy Now | |
CoreStaff | US$0.80 |
633
|
Buy Now | |
Micros | US$0.94 |
379
|
Buy Now | |
Newark Electronics | US$1.53 |
-
|
Buy Now |
No. of Inputs | 8 |
---|---|
Output Current | 620µA |
Propagation Delay | 4.8ns |
No. of Pins | 20Pins |
Logic Case Style | TSSOP |
Supply Voltage Min | 1.2V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Logic Type | Voltage Level Translator |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Data Rate | 60Mbps |
Fall Time tf | 4.6ns |
Logic IC Base Number | 0108 |
Logic IC Function | 8bit Bidirectional Voltage Level Translator |
Operating Temperature Range | -40°C to +85°C |
Rise Time | 6.3ns |
Supply Current | 8µA |
Supply Voltage Range | 1.2V to 3.6V 1.65V to 5.5V |
Termination Type | Surface Mount Device |
8-bit bidirectional voltage-level shifter for open-drain and push-pull application | Texas Instruments |
Voltage Level Translator 20-Pin TSSOP | RS |
TRANSLATOR, VOLTAGE, 8BIT, 20TSSOP | Farnell |
IC: digital | Transfer Multisort Elektronik |
8-Bit Bi-directional | Micros |
Translator, Voltage, 8Bit, 20Tssop | Newark Electronics |
Where can I find additional details, specifications and documents for a TXS0108EPWR?
Additional datasheets, footprints and schematics for TXS0108EPWR are listed on our Part Details page. You can also find images and similar parts to TXS0108EPWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TXS0108EPWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TXS0108EPWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TXS0108EPWR fall under?
The TXS0108EPWR is listed under Semiconductors - ICs > Logic > Level Shifters.
Can I view similar or alternative parts?
You can view similar parts to TXS0108EPWR when available in the Level Shifters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TXS0108EPWR you can contact the distributor directly for product support, shipping queries etc.
Is the TXS0108EPWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TXS0108EPWR have stock available?
Authorised distributors including Texas Instruments, RS, Farnell, element14 and Transfer Multisort Elektronik have stock available or on a lead time for TXS0108EPWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TXS0108EPWR often in real-time on the comparison pages.
What if I can't find stock of TXS0108EPWR?
You can fill out our help required form which you can use to request a quote for TXS0108EPWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.