Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.75
|
9,290
in stock
|
Buy Now | |
Texas Instruments
from US$0.32
|
138,089
in stock
|
Buy Now | |
CoreStaff
from US$0.45
|
799
in stock
|
Buy Now | |
Newark Electronics
from US$0.59
|
300
in stock
|
Buy Now | |
Chip One Stop
from US$0.52
|
289
in stock
|
Buy Now | |
element14
from US$1.02
|
-
|
Buy Now | |
Farnell
from US$0.76
|
-
|
Buy Now |
No. of Inputs | 2 |
---|---|
Output Current | 50mA |
Propagation Delay | 165ns |
No. of Pins | 8Pins |
Logic Case Style | VSSOP |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Logic Type | Voltage Level Translator |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
2-Bit Bidirectional Voltage-Level Shifter for Open-Drain and Push-Pull Application | Texas Instruments |
Voltage Level Translator 8-Pin VSSOP | RS |
2 Bit Voltage Level Translator Vssop8 | Newark Electronics |
Where can I find additional details, specifications and documents for a TXS0102DCUT?
Additional datasheets, footprints and schematics for TXS0102DCUT are listed on our Part Details page. You can also find images and similar parts to TXS0102DCUT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TXS0102DCUT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TXS0102DCUT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TXS0102DCUT fall under?
The TXS0102DCUT is listed under Semiconductors - ICs > Logic > Level Shifters.
Can I view similar or alternative parts?
You can view similar parts to TXS0102DCUT when available in the Level Shifters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TXS0102DCUT you can contact the distributor directly for product support, shipping queries etc.
Is the TXS0102DCUT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TXS0102DCUT have stock available?
Authorised distributors including Texas Instruments, RS, CoreStaff, Newark Electronics and Chip One Stop have stock available or on a lead time for TXS0102DCUT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TXS0102DCUT often in real-time on the comparison pages.
What if I can't find stock of TXS0102DCUT?
You can fill out our help required form which you can use to request a quote for TXS0102DCUT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.