Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$45.71
Accessory Type | Tinel-Lock Adapter |
---|---|
For Use With | MIL-C-38999 Series III & IV Connectors |
Connector Shell Size | 17 |
Cable Exit Angle | 180° |
Connector Body Material | Aluminium Body |
Product Range | - |
Circular Mil Spec Strain Reliefs&adapters |Raychem Te Connectivity TXR40AZ00-1612AI | Newark Electronics |
Circular MIL Spec Strain Reliefs&Adapters | Rapid Electronics |
Connector Accessories Tinel Lock Adapter and Ring ST Aluminum Alloy Black Zinc Nickel Entry Size 12 | Avnet America |
Special Order: TXR40AZ00-1612AI Connector Backshell Product Style: Ruggedized Connector Backshell Product Type: Backshell Cable Entry Diameter: .01 – .25 in Cable Entry Diameter: .2 – 6.4 mm Primary Product Material: Aluminum Ruggedized Backshell .01 – .25" .2 – 6.4 mm | Connector Backshell | Part Number: TXR40AZ00-1612AI | Internal Number: EB9468-000 | Aluminum | TE Connectivity | TE Store |
TINEL-LOCK ADAPTOR, 38999, SIZE 17 | Farnell |
Where can I find additional details, specifications and documents for a TXR40AZ00-1612AI?
Additional datasheets, footprints and schematics for TXR40AZ00-1612AI are listed on our Part Details page. You can also find images and similar parts to TXR40AZ00-1612AI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TXR40AZ00-1612AI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TXR40AZ00-1612AI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TXR40AZ00-1612AI fall under?
The TXR40AZ00-1612AI is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to TXR40AZ00-1612AI when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TXR40AZ00-1612AI you can contact the distributor directly for product support, shipping queries etc.
Is the TXR40AZ00-1612AI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TXR40AZ00-1612AI have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and TE Store have stock available or on a lead time for TXR40AZ00-1612AI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TXR40AZ00-1612AI often in real-time on the comparison pages.
What if I can't find stock of TXR40AZ00-1612AI?
You can fill out our help required form which you can use to request a quote for TXR40AZ00-1612AI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.