Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Tinel-Lock Adapter |
---|---|
For Use With | MIL-C-38999 Series III & IV Connectors |
Connector Shell Size | 11 |
Cable Exit Angle | 180° |
Connector Body Material | Aluminium Body |
Product Range | - |
TXR40AZ00-1006AI | TTI Europe |
TINEL-LOCK ADAPTOR, 38999, SIZE 11 | Farnell |
Where can I find additional details, specifications and documents for a TXR40AZ00-1006AI?
Additional datasheets, footprints and schematics for TXR40AZ00-1006AI are listed on our Part Details page. You can also find images and similar parts to TXR40AZ00-1006AI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TXR40AZ00-1006AI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TXR40AZ00-1006AI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TXR40AZ00-1006AI fall under?
The TXR40AZ00-1006AI is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to TXR40AZ00-1006AI when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TXR40AZ00-1006AI you can contact the distributor directly for product support, shipping queries etc.
Is the TXR40AZ00-1006AI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TXR40AZ00-1006AI have stock available?
Authorised distributors including TTI Europe and Farnell have stock available or on a lead time for TXR40AZ00-1006AI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TXR40AZ00-1006AI often in real-time on the comparison pages.
What if I can't find stock of TXR40AZ00-1006AI?
You can fill out our help required form which you can use to request a quote for TXR40AZ00-1006AI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.