Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$43.93
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$49.75
|
No stock
|
Buy Now | |
Powell Electronics
from US$60.33
|
139
in stock
|
Buy Now | |
Rapid Electronics
from US$83.87
|
79
in stock
|
Buy Now | |
Newark Electronics
from US$68.08
|
70
in stock
|
Buy Now | |
Chip One Stop
from US$65.80
|
70
in stock
|
Buy Now | |
TE Store
from US$89.95
|
38
in stock
|
Buy Now | |
Heilind Electronics
from US$69.22
|
12
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$69.22
|
4
in stock
|
Buy Now | |
Electro Enterprises
-
|
228
in stock
|
Buy Now | |
Avnet America
from US$56.37
|
-
|
Buy Now | |
RS Americas
from US$78.61
|
-
|
Buy Now | |
TTI Europe
from US$43.93
|
-
|
Buy Now |
Connector Shell Size | 9 |
---|---|
Cable Diameter Max | 6.35mm |
Strain Relief Material | Aluminium Alloy |
Product Range | - |
For Use With | MIL-C-38999 Series III & IV Connectors |
SVHC | Cadmium (15-Jun-2015) |
Accessory Type | Tinel-Lock Adapter |
Cable Exit Angle | 180° |
Connector Body Material | Aluminium Body |
Circular MIL Spec Strain Reliefs&Adapters ADPTR | Rapid Electronics |
Txr40Ab00-0804Ai |Raychem Te Connectivity TXR40AB00-0804AI | Newark Electronics |
TXR40AB00-0804AI Connector Backshell Product Style: Ruggedized Connector Backshell Product Type: Backshell Cable Entry Diameter: .01 – .25 in Cable Entry Diameter: .2 – 6.4 mm Primary Product Material: Aluminum Ruggedized Backshell .01 – .25" .2 – 6.4 mm | Connector Backshell | Part Number: TXR40AB00-0804AI | Internal Number: 423209-000 | Alias Number: 1193187-1 | Aluminum | TE Connectivity | TE Store |
423209-000 1193187-1 TXR40AB00-0804AI | Heilind Electronics |
Connector Accessories Tinel-Lock Backshell with Ring Size 9 ST Aluminum Alloy Cadmium Finish Olive Drab | Avnet America |
TINEL LOCK ADAPTER, STRAIGHT, SHELL SIZE 9, A | RS Americas |
TXR40AB00-0804AI | TTI Europe |
Where can I find additional details, specifications and documents for a TXR40AB00-0804AI?
Additional datasheets, footprints and schematics for TXR40AB00-0804AI are listed on our Part Details page. You can also find images and similar parts to TXR40AB00-0804AI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TXR40AB00-0804AI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TXR40AB00-0804AI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TXR40AB00-0804AI fall under?
The TXR40AB00-0804AI is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to TXR40AB00-0804AI when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TXR40AB00-0804AI you can contact the distributor directly for product support, shipping queries etc.
Is the TXR40AB00-0804AI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TXR40AB00-0804AI have stock available?
Authorised distributors including Powell Electronics, Rapid Electronics, Newark Electronics, Chip One Stop and TE Store have stock available or on a lead time for TXR40AB00-0804AI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TXR40AB00-0804AI often in real-time on the comparison pages.
What if I can't find stock of TXR40AB00-0804AI?
You can fill out our help required form which you can use to request a quote for TXR40AB00-0804AI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.