Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.46
No. of Inputs | 8 |
---|---|
Output Current | - |
Propagation Delay | 4ns |
No. of Pins | 20Pins |
Logic Case Style | USON |
Supply Voltage Min | 1.2V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Logic Type | Voltage Level Translator |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
8-Bit Bidirectional Voltage-Level Shifter with Auto Direction Sensing and +/-15-kV ESD Protect | Texas Instruments |
Volt Level Translator, 8Bit, Uson-20 | Newark Electronics |
VOLT LEVEL TRANSLATOR, 8BIT, USON-20 | element14 |
Where can I find additional details, specifications and documents for a TXB0108DQSR?
Additional datasheets, footprints and schematics for TXB0108DQSR are listed on our Part Details page. You can also find images and similar parts to TXB0108DQSR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TXB0108DQSR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TXB0108DQSR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TXB0108DQSR fall under?
The TXB0108DQSR is listed under Semiconductors - ICs > Logic > Level Shifters.
Can I view similar or alternative parts?
You can view similar parts to TXB0108DQSR when available in the Level Shifters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TXB0108DQSR you can contact the distributor directly for product support, shipping queries etc.
Is the TXB0108DQSR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TXB0108DQSR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for TXB0108DQSR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TXB0108DQSR often in real-time on the comparison pages.
What if I can't find stock of TXB0108DQSR?
You can fill out our help required form which you can use to request a quote for TXB0108DQSR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.