No. of Inputs | 4 |
---|---|
Output Current | 20µA |
Propagation Delay | 4ns |
No. of Pins | 14Pins |
Logic Case Style | QFN |
Supply Voltage Min | 1.2V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Logic Type | Level Translator |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Data Rate | 100Mbps |
Fall Time tf | 0.3ns |
Logic IC Base Number | 0104 |
Logic IC Function | 4Bit Bidirectional Voltage Level Translator |
Operating Temperature Range | -40°C to +85°C |
Rise Time | 0.3ns |
Supply Current | 10µA |
Supply Voltage Range | 1.2V to 3.6V |
Termination Type | Surface Mount Device |
4-Bit Bidirectional Voltage-Level Shifter with Auto Direction Sensing and +/-15 kV ESD Protect | Texas Instruments |
Translator, Voltage, 4Bit, 14Qfn | Newark Electronics |
TRANSLATOR, VOLTAGE, 4BIT, 14QFN | element14 |
Where can I find additional details, specifications and documents for a TXB0104RGYR?
Additional datasheets, footprints and schematics for TXB0104RGYR are listed on our Part Details page. You can also find images and similar parts to TXB0104RGYR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TXB0104RGYR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TXB0104RGYR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TXB0104RGYR fall under?
The TXB0104RGYR is listed under Semiconductors - ICs > Logic > Level Shifters.
Can I view similar or alternative parts?
You can view similar parts to TXB0104RGYR when available in the Level Shifters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TXB0104RGYR you can contact the distributor directly for product support, shipping queries etc.
Is the TXB0104RGYR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TXB0104RGYR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TXB0104RGYR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TXB0104RGYR often in real-time on the comparison pages.
What if I can't find stock of TXB0104RGYR?
You can fill out our help required form which you can use to request a quote for TXB0104RGYR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.