Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.68
|
5,795
in stock
|
Buy Now | |
Texas Instruments
from US$0.28
|
791,311
in stock
|
Buy Now | |
Newark Electronics
from US$0.86
|
7,550
in stock
|
Buy Now | |
element14
from US$0.41
|
7,550
in stock
|
Buy Now | |
Farnell
from US$0.39
|
7,550
in stock
|
Buy Now | |
Micros
from US$0.49
|
1,618
in stock
|
Buy Now | |
Chip One Stop
from US$0.53
|
1,284
in stock
|
Buy Now | |
CoreStaff
from US$0.49
|
1,206
in stock
|
Buy Now |
No. of Inputs | 4 |
---|---|
Output Current | 20µA |
Propagation Delay | 4ns |
No. of Pins | 14Pins |
Logic Case Style | TSSOP |
Supply Voltage Min | 1.2V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Logic Type | Level Translator |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Data Rate | 100Mbps |
Fall Time tf | 0.7ns |
Logic IC Base Number | 0104 |
Logic IC Function | Bidirectional Voltage-Level Translator |
Operating Temperature Range | -40°C to +85°C |
Rise Time | 0.7ns |
Supply Current | 5µA |
Supply Voltage Range | 1.2V to 3.6V |
Termination Type | Surface Mount Device |
4-Bit Bidirectional Voltage-Level Shifter with Auto Direction Sensing and +/-15 kV ESD Protect | Texas Instruments |
Ic, Sm, Logic, Translator | Newark Electronics |
IC, SM, LOGIC, TRANSLATOR | element14 |
Voltage Level Translator 14-Pin TSSOP | RS |
4-bit Bidirectional Voltage-Level Translator, 1.2÷3.6V,1.65÷5.5V, -40÷85°C | Micros |
Where can I find additional details, specifications and documents for a TXB0104PWR?
Additional datasheets, footprints and schematics for TXB0104PWR are listed on our Part Details page. You can also find images and similar parts to TXB0104PWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TXB0104PWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TXB0104PWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TXB0104PWR fall under?
The TXB0104PWR is listed under Semiconductors - ICs > Logic > Level Shifters.
Can I view similar or alternative parts?
You can view similar parts to TXB0104PWR when available in the Level Shifters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TXB0104PWR you can contact the distributor directly for product support, shipping queries etc.
Is the TXB0104PWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TXB0104PWR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for TXB0104PWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TXB0104PWR often in real-time on the comparison pages.
What if I can't find stock of TXB0104PWR?
You can fill out our help required form which you can use to request a quote for TXB0104PWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.