Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Logic Family / Base Number | - |
---|---|
Logic Device Type | Voltage Level Translator |
Logic Case Style | VSSOP |
No. of Pins | 8Pins |
Supply Voltage Min | 1.2V |
Supply Voltage Max | 5.5V |
Logic IC Family | - |
Logic IC Base Number | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
2-Bit Bidirectional Voltage-Level Shifter with Auto Direction Sensing and +/-15-kV ESD Protect | Texas Instruments |
IC, VOLT LEVEL TRANSLATOR, VSSOP-8 | element14 |
Ic, Volt Level Translator, Vssop-8 | Newark Electronics |
IC, VOLT LEVEL TRANSLATOR, VSSOP-8 | Farnell |
Where can I find additional details, specifications and documents for a TXB0102DCUR?
Additional datasheets, footprints and schematics for TXB0102DCUR are listed on our Part Details page. You can also find images and similar parts to TXB0102DCUR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TXB0102DCUR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TXB0102DCUR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TXB0102DCUR fall under?
The TXB0102DCUR is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to TXB0102DCUR when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TXB0102DCUR you can contact the distributor directly for product support, shipping queries etc.
Is the TXB0102DCUR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TXB0102DCUR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, element14, Newark Electronics and Farnell have stock available or on a lead time for TXB0102DCUR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TXB0102DCUR often in real-time on the comparison pages.
What if I can't find stock of TXB0102DCUR?
You can fill out our help required form which you can use to request a quote for TXB0102DCUR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.