Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$299.00
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$299.00
|
13
in stock
|
Buy Now |
Kit Application Type | Interface |
---|---|
Application Sub Type | Ultrasound Transmitter |
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | TX517 |
Product Range | - |
Kit Contents | Eval Board TX517 |
SVHC | No SVHC (27-Jun-2018) |
Features | Push Button to Control Different Output Waveform Settings |
TX517 dual-channel high-voltage multilevel fully-integrated ultrasound transmitter evaluation module | Texas Instruments |
Where can I find additional details, specifications and documents for a TX517EVM?
Additional datasheets, footprints and schematics for TX517EVM are listed on our Part Details page. You can also find images and similar parts to TX517EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TX517EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TX517EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TX517EVM fall under?
The TX517EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Interface / Communications Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TX517EVM when available in the Interface / Communications Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TX517EVM you can contact the distributor directly for product support, shipping queries etc.
Is the TX517EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TX517EVM have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TX517EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TX517EVM often in real-time on the comparison pages.
What if I can't find stock of TX517EVM?
You can fill out our help required form which you can use to request a quote for TX517EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.