Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Supply Voltage | 4.8V |
---|---|
No. of Step-Down DC - DC Converters | 7 |
No. of LDO Regulators | 11 |
No. of Regulated Outputs | 18 |
Digital IC Case | FCBGA |
No. of Pins | 187Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +85°C |
USB Type | USB OTG Controller |
Where can I find additional details, specifications and documents for a TWL6030B1A4CMR?
Additional datasheets, footprints and schematics for TWL6030B1A4CMR are listed on our Part Details page. You can also find images and similar parts to TWL6030B1A4CMR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TWL6030B1A4CMR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TWL6030B1A4CMR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TWL6030B1A4CMR fall under?
The TWL6030B1A4CMR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TWL6030B1A4CMR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TWL6030B1A4CMR you can contact the distributor directly for product support, shipping queries etc.
Is the TWL6030B1A4CMR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TWL6030B1A4CMR have stock available?
There is no stock from authorised distributors for TWL6030B1A4CMR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TWL6030B1A4CMR often in real-time on the comparison pages.
What if I can't find stock of TWL6030B1A4CMR?
You can fill out our help required form which you can use to request a quote for TWL6030B1A4CMR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.