Status: | Unknown |
---|---|
Series: | TWC-Y Series |
RoHS: | Unknown |
Capacitance | 160µF |
---|---|
Voltage Rating | 50V |
Product Range | TWC-Y Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Axial Leaded |
Lead Spacing | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 200°C |
ESR | 1.41ohm |
SVHC | No SVHC (27-Jun-2018) |
Cap, 160Μf, 50V, 20% Rohs Compliant: Yes |Kyocera Avx TWCE167M050SCYZ0700 | Newark Electronics |
Cap Tant Wet 16uF 50V 20% Axial 1.41 Ohm -55 to 200°C | Avnet America |
Tantalum - NTP Conformal160 uF,50 V | AVX TWCE167M050SCYZ0700 | RS Americas |
CAP, 160µF, 50V, 20% | element14 |
Where can I find additional details, specifications and documents for a TWCE167M050SCYZ0700?
Additional datasheets, footprints and schematics for TWCE167M050SCYZ0700 are listed on our Part Details page. You can also find images and similar parts to TWCE167M050SCYZ0700 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TWCE167M050SCYZ0700 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TWCE167M050SCYZ0700 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TWCE167M050SCYZ0700 fall under?
The TWCE167M050SCYZ0700 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TWCE167M050SCYZ0700 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TWCE167M050SCYZ0700 you can contact the distributor directly for product support, shipping queries etc.
Is the TWCE167M050SCYZ0700 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TWCE167M050SCYZ0700 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for TWCE167M050SCYZ0700.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TWCE167M050SCYZ0700 often in real-time on the comparison pages.
What if I can't find stock of TWCE167M050SCYZ0700?
You can fill out our help required form which you can use to request a quote for TWCE167M050SCYZ0700 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.