Status: | Unknown |
---|---|
Series: | TWA-Y Series |
RoHS: | Unknown |
Capacitance | 150µF |
---|---|
Voltage Rating | 125V |
Product Range | TWA-Y Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Axial Leaded |
Lead Spacing | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 200°C |
ESR | 1.6ohm |
SVHC | No SVHC (27-Jun-2018) |
Cap, 150Μf, 125V, 10% Rohs Compliant: Yes |Kyocera Avx TWAE157K125SBYZ0700 | Newark Electronics |
CAP, 150µF, 125V, 10% | element14 |
Where can I find additional details, specifications and documents for a TWAE157K125SBYZ0700?
Additional datasheets, footprints and schematics for TWAE157K125SBYZ0700 are listed on our Part Details page. You can also find images and similar parts to TWAE157K125SBYZ0700 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TWAE157K125SBYZ0700 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TWAE157K125SBYZ0700 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TWAE157K125SBYZ0700 fall under?
The TWAE157K125SBYZ0700 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TWAE157K125SBYZ0700 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TWAE157K125SBYZ0700 you can contact the distributor directly for product support, shipping queries etc.
Is the TWAE157K125SBYZ0700 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TWAE157K125SBYZ0700 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for TWAE157K125SBYZ0700.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TWAE157K125SBYZ0700 often in real-time on the comparison pages.
What if I can't find stock of TWAE157K125SBYZ0700?
You can fill out our help required form which you can use to request a quote for TWAE157K125SBYZ0700 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.