Status: | Unknown |
---|---|
Series: | TW150 Series |
RoHS: | Unknown |
Track Resistance | 50ohm |
---|---|
No. of Turns | 1Turns |
Track Taper | Linear |
Power Rating | 1W |
Resistance Tolerance | ± 10% |
Product Range | TW150 Series |
Potentiometer Mounting | Panel |
Shaft Diameter | 6.35mm |
No. of Gangs | 1 |
Adjustment Type | Screwdriver Slot |
Shaft Length | 25mm |
SVHC | No SVHC (27-Jun-2018) |
Body Diameter | 22.6mm |
Bush Thread Length | 10mm |
External Length / Height | 17.5mm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Resistance | 50ohm |
Resistor Element Material | Wirewound |
Rotational Life Cycles | 10000 |
Temperature Coefficient | ± 100ppm/°C |
Termination Type | Solder |
Voltage Rating | 200V |
23mm 1W wirewound pot,50R lin | RS |
Rotary Potentiometer, Wirewound, Tw150 Series, 50 Ohm, Linear, 1, 1 W, Panel Rohs Compliant: Yes |Citec Te Connectivity TW1500KA | Newark Electronics |
Wirewound Potentiometer w/ 6.35 mm Dia.Shaft,50Ohm,+/-10%,1W,+/-100ppm/C, Pmnt | TE Connectivity TW1500KA | RS Americas |
POTENTIOMETER, WIREWOUND, 50R 1W | element14 |
Special Order: TW 1W 50R 6.35X25PL Resistance Value: 50 Ω Element Type: Wire Wound Passive Component Tolerance: 10 % Power Rating: 1 W Product Terminates To: Wire Potentiometer | 50 Ω Wire Wound 10 % 1 W | Part Number: TW1500KA | Internal Number: 1676979-9 | TE Connectivity | TE Store |
POTENTIOMETER, WIREWOUND, 50R 1W | Farnell |
Where can I find additional details, specifications and documents for a TW1500KA?
Additional datasheets, footprints and schematics for TW1500KA are listed on our Part Details page. You can also find images and similar parts to TW1500KA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TW1500KA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TW1500KA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TW1500KA fall under?
The TW1500KA is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to TW1500KA when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TW1500KA you can contact the distributor directly for product support, shipping queries etc.
Is the TW1500KA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TW1500KA have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and TE Store have stock available or on a lead time for TW1500KA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TW1500KA often in real-time on the comparison pages.
What if I can't find stock of TW1500KA?
You can fill out our help required form which you can use to request a quote for TW1500KA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.