Status: | Unknown |
---|---|
Series: | TW125 Series |
RoHS: | Unknown |
Prices starting from US$7.48
Track Resistance | 25ohm |
---|---|
No. of Turns | 1Turns |
Track Taper | Linear |
Power Rating | 1W |
Resistance Tolerance | ± 10% |
Product Range | TW125 Series |
Potentiometer Mounting | Panel |
Shaft Diameter | 6.35mm |
No. of Gangs | 1 |
Adjustment Type | Screwdriver Slot |
Shaft Length | 25mm |
SVHC | No SVHC (27-Jun-2018) |
Body Diameter | 22.6mm |
Bush Thread Length | 10mm |
External Length / Height | 17.5mm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Resistance | 25ohm |
Resistor Element Material | Wirewound |
Rotational Life Cycles | 10000 |
Temperature Coefficient | ± 100ppm/°C |
Termination Type | Solder |
Voltage Rating | 200V |
Rotary Potentiometer, Wirewound, Tw125 Series, 25 Ohm, Linear, 1, 1 W, Panel Rohs Compliant: Yes |Citec Te Connectivity TW1250KA | Newark Electronics |
POTENTIOMETER, WIREWOUND, 25R 1W | element14 |
POTENTIOMETER, WIREWOUND, 25R 1W | Farnell |
23mm 1W wirewound pot,25R lin | RS |
Wirewound Potentiometer w/ 6.35 mm Dia.Shaft,25Ohm,+/-10%,1W,+/-100ppm/C, Pmnt | TE Connectivity TW1250KA | RS Americas |
Special Order: TW 1W 25R 6.35X25PL Resistance Value: 25 Ω Element Type: Wire Wound Passive Component Tolerance: 10 % Power Rating: 1 W Product Terminates To: Wire Potentiometer | 25 Ω Wire Wound 10 % 1 W | Part Number: TW1250KA | Internal Number: 1676979-5 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a TW1250KA?
Additional datasheets, footprints and schematics for TW1250KA are listed on our Part Details page. You can also find images and similar parts to TW1250KA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TW1250KA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TW1250KA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TW1250KA fall under?
The TW1250KA is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to TW1250KA when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TW1250KA you can contact the distributor directly for product support, shipping queries etc.
Is the TW1250KA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TW1250KA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for TW1250KA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TW1250KA often in real-time on the comparison pages.
What if I can't find stock of TW1250KA?
You can fill out our help required form which you can use to request a quote for TW1250KA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.