Status: | Unknown |
---|---|
Series: | TW110 Series |
RoHS: | Unknown |
Prices starting from US$7.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.27
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$9.36
|
1,296
in stock
|
Buy Now | |
element14
from US$7.60
|
1,296
in stock
|
Buy Now | |
Farnell
from US$7.79
|
1,296
in stock
|
Buy Now | |
Rapid Electronics
from US$11.37
|
424
in stock
|
Buy Now | |
TE Store
from US$19.63
|
423
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$9.18
|
223
in stock
|
Buy Now | |
Avnet America
from US$9.07
|
-
|
Buy Now | |
RS Americas
from US$9.02
|
-
|
Buy Now |
Track Resistance | 10kohm |
---|---|
No. of Turns | 1Turns |
Track Taper | Linear |
Power Rating | 1W |
Resistance Tolerance | ± 10% |
Product Range | TW110 Series |
Potentiometer Mounting | Panel |
Shaft Diameter | 6.35mm |
No. of Gangs | 1 |
Adjustment Type | Screwdriver Slot |
Shaft Length | 25mm |
SVHC | No SVHC (15-Jan-2018) |
Body Diameter | 22.6mm |
Bush Thread Length | 10mm |
External Length / Height | 17.5mm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Resistance | 10kohm |
Resistor Element Material | Wirewound |
Rotational Life Cycles | 10000 |
Temperature Coefficient | ± 100ppm/°C |
Termination Type | Solder |
Voltage Rating | 200V |
23mm 1W wirewound pot,10K lin | RS |
Rotary Potentiometer, Wirewound, Tw110 Series, 10 Kohm, Linear, 1, 1 W, Panel Rohs Compliant: Yes |Citec Te Connectivity TW1103KA | Newark Electronics |
POTENTIOMETER, WIREWOUND, 10K 1W | element14 |
POTENTIOMETER, WIREWOUND, 10K 1W | Farnell |
Potentiometers TW 1W 10K 6.35X25PL | Rapid Electronics |
TW 1W 10K 6.35X25PL Resistance Value: 10K Ω Element Type: Wire Wound Passive Component Tolerance: 10 % Power Rating: 1 W Product Terminates To: Wire Potentiometer | 10K Ω Wire Wound 10 % 1 W | Part Number: TW1103KA | Internal Number: 1676979-4 | TE Connectivity | TE Store |
Potentiometer: shaft | Transfer Multisort Elektronik |
Rotary Potentiometer, Wirewound, 10 kOhm, 1Turn, Linear, 1 W, ± 10% | Avnet America |
TE Connectivity Wirewound Potentiometer TW Series with a 6.35 mm Dia. Shaft 10kO | TE Connectivity TW1103KA | RS Americas |
Where can I find additional details, specifications and documents for a TW1103KA?
Additional datasheets, footprints and schematics for TW1103KA are listed on our Part Details page. You can also find images and similar parts to TW1103KA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TW1103KA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TW1103KA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TW1103KA fall under?
The TW1103KA is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to TW1103KA when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TW1103KA you can contact the distributor directly for product support, shipping queries etc.
Is the TW1103KA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TW1103KA have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for TW1103KA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TW1103KA often in real-time on the comparison pages.
What if I can't find stock of TW1103KA?
You can fill out our help required form which you can use to request a quote for TW1103KA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.