Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 10V |
Clamping Voltage Vc Max | 20V |
Diode Case Style | UDFN |
No. of Pins | 2Pins |
Breakdown Voltage Min | 12V |
Breakdown Voltage Max | - |
Peak Pulse Power Dissipation | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
10V TVS IN UDFN2 | Avnet America |
10V Tvs In Udfn2/Reel |Onsemi TVS5501V10MUT5G | Newark Electronics |
Where can I find additional details, specifications and documents for a TVS5501V10MUT5G?
Additional datasheets, footprints and schematics for TVS5501V10MUT5G are listed on our Part Details page. You can also find images and similar parts to TVS5501V10MUT5G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TVS5501V10MUT5G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TVS5501V10MUT5G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TVS5501V10MUT5G fall under?
The TVS5501V10MUT5G is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to TVS5501V10MUT5G when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TVS5501V10MUT5G you can contact the distributor directly for product support, shipping queries etc.
Is the TVS5501V10MUT5G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TVS5501V10MUT5G have stock available?
Authorised distributors including Farnell, element14, Avnet America and Newark Electronics have stock available or on a lead time for TVS5501V10MUT5G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TVS5501V10MUT5G often in real-time on the comparison pages.
What if I can't find stock of TVS5501V10MUT5G?
You can fill out our help required form which you can use to request a quote for TVS5501V10MUT5G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.