TVP5158IPNP Semiconductors - ICs by Texas Instruments

VIDEO DECODER 10BIT 16KSPS HTQFP-128

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$12.33


Distributor Starting From Stock
Logo for Texas Instruments Texas Instruments US$12.33
10,300
Buy Now
View Full Pricing & Stock Comparison

Specifications

Resolution (Bits) 10bit
Supply Voltage Min 3V
Supply Voltage Max 3.6V
TV / Video Case Style HTQFP
No. of Pins 128Pins
ADC Sample Rate 16kSPS
No. of Input Channels 4Channels
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)
RoHS Phthalates Compliant Yes
Input Format Analogue
Output Format Digital

Alternative Descriptions

Four-Channel NTSC/PAL Video Decoder With Independent Scalers, Noise Reduction, Auto Contrast, and Fl | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TVP5158IPNP?

Additional datasheets, footprints and schematics for TVP5158IPNP are listed on our Part Details page. You can also find images and similar parts to TVP5158IPNP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TVP5158IPNP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TVP5158IPNP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TVP5158IPNP fall under?

The TVP5158IPNP is listed under Electronic & Electrical Components > Semiconductors - ICs > CODECs / Encoders / Decoders.

Can I view similar or alternative parts?

You can view similar parts to TVP5158IPNP when available in the CODECs / Encoders / Decoders range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TVP5158IPNP you can contact the distributor directly for product support, shipping queries etc.

Is the TVP5158IPNP RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TVP5158IPNP have stock available?

Authorised distributors including Texas Instruments have stock available or on a lead time for TVP5158IPNP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TVP5158IPNP often in real-time on the comparison pages.

What if I can't find stock of TVP5158IPNP?

You can fill out our help required form which you can use to request a quote for TVP5158IPNP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay