Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
USB IC Type | USB Hub |
---|---|
USB Standard | USB 3.1 |
Supply Voltage Min | 990mV |
Supply Voltage Max | 1.26V |
Interface Case Style | VQFN |
No. of Pins | 64Pins |
Data Rate | 5Gbps |
No. of Ports | 4 Port |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
4-Port SuperSpeed 5.0 Gbps USB 3.1 Hub | Texas Instruments |
Usb 3.1 Gen1 Hub, 5Gbps, Vqfn-64 | Newark Electronics |
Where can I find additional details, specifications and documents for a TUSB8042RGCT?
Additional datasheets, footprints and schematics for TUSB8042RGCT are listed on our Part Details page. You can also find images and similar parts to TUSB8042RGCT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TUSB8042RGCT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TUSB8042RGCT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TUSB8042RGCT fall under?
The TUSB8042RGCT is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TUSB8042RGCT when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TUSB8042RGCT you can contact the distributor directly for product support, shipping queries etc.
Is the TUSB8042RGCT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TUSB8042RGCT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TUSB8042RGCT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TUSB8042RGCT often in real-time on the comparison pages.
What if I can't find stock of TUSB8042RGCT?
You can fill out our help required form which you can use to request a quote for TUSB8042RGCT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.