USB IC Type | VESA USB Type-C Crosspoint Switch |
---|---|
USB Standard | USB 3.1 |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Interface Case Style | WQFN |
No. of Pins | 40Pins |
Data Rate | 8.1Mbps |
No. of Ports | 1 Port |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
USB Type-C™ 8.1-Gbps multi-protocol linear redriver crosspoint switch for source side | Texas Instruments |
USB REDRIVER, 8.1GBPS, WQFN-40 | element14 |
Usb Redriver, 8.1Gbps, Wqfn-40 | Newark Electronics |
Where can I find additional details, specifications and documents for a TUSB546AI-DCIRNQT?
Additional datasheets, footprints and schematics for TUSB546AI-DCIRNQT are listed on our Part Details page. You can also find images and similar parts to TUSB546AI-DCIRNQT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TUSB546AI-DCIRNQT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TUSB546AI-DCIRNQT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TUSB546AI-DCIRNQT fall under?
The TUSB546AI-DCIRNQT is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TUSB546AI-DCIRNQT when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TUSB546AI-DCIRNQT you can contact the distributor directly for product support, shipping queries etc.
Is the TUSB546AI-DCIRNQT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TUSB546AI-DCIRNQT have stock available?
Authorised distributors including Texas Instruments, element14, Farnell and Newark Electronics have stock available or on a lead time for TUSB546AI-DCIRNQT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TUSB546AI-DCIRNQT often in real-time on the comparison pages.
What if I can't find stock of TUSB546AI-DCIRNQT?
You can fill out our help required form which you can use to request a quote for TUSB546AI-DCIRNQT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.