Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Dual Channel Linear Redriver |
---|---|
Application Sub Type | USB |
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | TUSB522P |
Product Range | - |
Kit Contents | Eval Board TUSB522P User Manual |
SVHC | No SVHC (27-Jun-2018) |
TUSB522P Evaluation Module USB3.1 5Gbps Dual Channel Redriver | Texas Instruments |
Eval Board, Usb, Redriver | Newark Electronics |
Where can I find additional details, specifications and documents for a TUSB522PEVM?
Additional datasheets, footprints and schematics for TUSB522PEVM are listed on our Part Details page. You can also find images and similar parts to TUSB522PEVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TUSB522PEVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TUSB522PEVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TUSB522PEVM fall under?
The TUSB522PEVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Interface / Communications Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TUSB522PEVM when available in the Interface / Communications Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TUSB522PEVM you can contact the distributor directly for product support, shipping queries etc.
Is the TUSB522PEVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TUSB522PEVM have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TUSB522PEVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TUSB522PEVM often in real-time on the comparison pages.
What if I can't find stock of TUSB522PEVM?
You can fill out our help required form which you can use to request a quote for TUSB522PEVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.