Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bridge Type | USB to Serial Port |
---|---|
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Interface Case Style | LQFP |
No. of Pins | 32Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3410 |
No. of Ports | 3Ports |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 3V to 3.6V |
Termination Type | Surface Mount Device |
Controller, Serial-To-Usb, 32Lqfp | Newark Electronics |
CONTROLLER, SERIAL-TO-USB, 32LQFP | element14 |
Where can I find additional details, specifications and documents for a TUSB3410IVF?
Additional datasheets, footprints and schematics for TUSB3410IVF are listed on our Part Details page. You can also find images and similar parts to TUSB3410IVF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TUSB3410IVF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TUSB3410IVF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TUSB3410IVF fall under?
The TUSB3410IVF is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TUSB3410IVF when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TUSB3410IVF you can contact the distributor directly for product support, shipping queries etc.
Is the TUSB3410IVF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TUSB3410IVF have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for TUSB3410IVF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TUSB3410IVF often in real-time on the comparison pages.
What if I can't find stock of TUSB3410IVF?
You can fill out our help required form which you can use to request a quote for TUSB3410IVF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.