TUSB3210PM Semiconductors - ICs by Texas Instruments

IC CONTROLLER USB 64LQFP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TUSB3210 device is a USB-based controller targeted as a general-purpose MCU with GPIO. The TUSB3210 device has 8K × 8 RAM space for application development. In addition, the programmability of the TUSB3210 device makes it flexible enough to use for various other general USB I/O applications.

No distributors results available

Specifications

USB IC Type USB Port Power Controller
USB Standard USB 2.0
Supply Voltage Min 3V
Supply Voltage Max 3.6V
Interface Case Style LQFP
No. of Pins 64Pins
Data Rate 12Mbps
No. of Ports 4 Port, 4Ports
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)
Base Number 3210
Operating Temperature Range 0°C to +70°C
Supply Voltage Range 3V to 3.6V
Termination Type Surface Mount Device
USB Type Peripheral Controller


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TUSB3210PM?

Additional datasheets, footprints and schematics for TUSB3210PM are listed on our Part Details page. You can also find images and similar parts to TUSB3210PM on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TUSB3210PM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TUSB3210PM price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TUSB3210PM fall under?

The TUSB3210PM is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to TUSB3210PM when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TUSB3210PM you can contact the distributor directly for product support, shipping queries etc.

Is the TUSB3210PM RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TUSB3210PM have stock available?

There is no stock from authorised distributors for TUSB3210PM.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TUSB3210PM often in real-time on the comparison pages.

What if I can't find stock of TUSB3210PM?

You can fill out our help required form which you can use to request a quote for TUSB3210PM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay