Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Interface |
---|---|
Application Sub Type | USB |
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | TUSB211 |
Product Range | - |
Kit Contents | Eval Board TUSB211 |
SVHC | No SVHC (27-Jun-2018) |
Features | USB 2.0 High-Speed Type B connector to the Type A Five set of Configuration Plug & Play Design |
TUSB211 evaluation module | Texas Instruments |
Evaluation Board, Usb Type B-Type A | Newark Electronics |
Where can I find additional details, specifications and documents for a TUSB211RPTREVM?
Additional datasheets, footprints and schematics for TUSB211RPTREVM are listed on our Part Details page. You can also find images and similar parts to TUSB211RPTREVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TUSB211RPTREVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TUSB211RPTREVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TUSB211RPTREVM fall under?
The TUSB211RPTREVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Interface / Communications Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TUSB211RPTREVM when available in the Interface / Communications Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TUSB211RPTREVM you can contact the distributor directly for product support, shipping queries etc.
Is the TUSB211RPTREVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TUSB211RPTREVM have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TUSB211RPTREVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TUSB211RPTREVM often in real-time on the comparison pages.
What if I can't find stock of TUSB211RPTREVM?
You can fill out our help required form which you can use to request a quote for TUSB211RPTREVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.