Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
USB IC Type | USB Hub Controller |
---|---|
USB Standard | - |
Supply Voltage Min | 3.3V |
Supply Voltage Max | 3.6V |
Interface Case Style | LQFP |
No. of Pins | 32Pins |
Data Rate | 12Mbps |
No. of Ports | 4 Port, 4Ports |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
USB Type | Hub |
Where can I find additional details, specifications and documents for a TUSB2046BIVFR?
Additional datasheets, footprints and schematics for TUSB2046BIVFR are listed on our Part Details page. You can also find images and similar parts to TUSB2046BIVFR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TUSB2046BIVFR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TUSB2046BIVFR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TUSB2046BIVFR fall under?
The TUSB2046BIVFR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TUSB2046BIVFR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TUSB2046BIVFR you can contact the distributor directly for product support, shipping queries etc.
Is the TUSB2046BIVFR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TUSB2046BIVFR have stock available?
There is no stock from authorised distributors for TUSB2046BIVFR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TUSB2046BIVFR often in real-time on the comparison pages.
What if I can't find stock of TUSB2046BIVFR?
You can fill out our help required form which you can use to request a quote for TUSB2046BIVFR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.