Options for Price Comparison
Distributor Statistics for TUSB1046-DCIRNQT
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for TUSB1046-DCIRNQT
Details for TUSB1046-DCIRNQT by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs
REDRIVER CROSSPOINT SW 10GBPS WQFN-40
TUSB1046-DCIRNQT image

TUSB1046-DCIRNQT by Texas Instruments

REDRIVER CROSSPOINT SW 10GBPS WQFN-40
Part Information
TUSB1046-DCIRNQT image
RoHS Compliant
Description
The TUSB1046-DCI is a VESA USB Type-C™ Alt Mode redriving switch supporting USB 3.1 data rates up to 10 Gbps and DisplayPort 1.4 up to 8.1 Gbps for downstream facing port (Host). The device is used for configurations C, D, E, and F from the VESA DisplayPort Alt Mode on USB Type-C Standard Version 1.1. This protocol-agnostic linear redriver is also capable of supporting other USB Type-C Alt Mode interfaces. The TUSB1046-DCI provides several levels of receive linear equalization to compensate for cable and board trace loss due to inter-symbol interference (ISI). The device operates on a single 3.3 V supply and comes in a commercial temperature range and industrial temperature range.
Specifications
USB IC Type:
VESA USB Type-C Crosspoint Switch
USB Standard:
USB 3.1
Supply Voltage Min:
3V
Supply Voltage Max:
3.6V
Interface Case Style:
WQFN
No. of Pins:
40Pins
Data Rate:
10Gbps
No. of Ports:
1 Port
Operating Temperature Min:
0°C
Operating Temperature Max:
70°C
Product Range:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 2 - 1 year
SVHC:
No SVHC (27-Jun-2018)
USB Type:
Switch
Alternate Descriptions
Analog General Purpose Crosspoint 40-Pin WQFN T/R Avnet America
Analog General Purpose Crosspoint 40-Pin WQFN T/R Avnet Europe