Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
USB IC Type | USB Type-C 2 |
---|---|
USB Standard | USB 3.1 |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Interface Case Style | WQFN |
No. of Pins | 40Pins |
Data Rate | 10Gbps |
No. of Ports | 2 Port |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
10-Gbps USB Type-C 2:1 linear redriver switch | Texas Instruments |
Where can I find additional details, specifications and documents for a TUSB1042IRNQT?
Additional datasheets, footprints and schematics for TUSB1042IRNQT are listed on our Part Details page. You can also find images and similar parts to TUSB1042IRNQT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TUSB1042IRNQT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TUSB1042IRNQT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TUSB1042IRNQT fall under?
The TUSB1042IRNQT is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TUSB1042IRNQT when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TUSB1042IRNQT you can contact the distributor directly for product support, shipping queries etc.
Is the TUSB1042IRNQT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TUSB1042IRNQT have stock available?
Authorised distributors including Texas Instruments and Chip One Stop have stock available or on a lead time for TUSB1042IRNQT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TUSB1042IRNQT often in real-time on the comparison pages.
What if I can't find stock of TUSB1042IRNQT?
You can fill out our help required form which you can use to request a quote for TUSB1042IRNQT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.