Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Marker Type | Thermal Transfer |
---|---|
Legend | - |
Marker Dimensions | 38.1mm x 30.48m |
Marker Material | PVF (Polyvinyl Fluoride) |
Legend Colour | - |
Marker Colour | Yellow |
Cable Marker, Thermal Transfer Printable, Pvf, Yellow, 38.1Mm W X 30.5M L | Newark Electronics |
412200-000 WIRE AND HARNESS PRODUCT | Avnet America |
THERMAL TRANSFER LABEL, POLYVYINYL FLUORIDE, 1 ACROSS, 38.10MM, YELLOW | TE Connectivity TTVF150YW-100 | RS Americas |
TTVF150YW-100 | TTI Europe |
Where can I find additional details, specifications and documents for a TTVF150YW-100?
Additional datasheets, footprints and schematics for TTVF150YW-100 are listed on our Part Details page. You can also find images and similar parts to TTVF150YW-100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TTVF150YW-100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TTVF150YW-100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TTVF150YW-100 fall under?
The TTVF150YW-100 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to TTVF150YW-100 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TTVF150YW-100 you can contact the distributor directly for product support, shipping queries etc.
Is the TTVF150YW-100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TTVF150YW-100 have stock available?
Authorised distributors including Electro Enterprises, Newark Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for TTVF150YW-100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TTVF150YW-100 often in real-time on the comparison pages.
What if I can't find stock of TTVF150YW-100?
You can fill out our help required form which you can use to request a quote for TTVF150YW-100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.