Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$184.76
Marker Type | Thermal Transfer |
---|---|
Legend | Blank (No Legend) |
Marker Dimensions | 38.1mm x 30.48m |
Marker Material | PVDF (Polyvinylidene Fluoride) |
Legend Colour | - |
Marker Colour | White |
TTVF, CONTINOUS LABEL, ACRYLIC ADHESIVE, 100 FT | Heilind Electronics |
Wire Marker, Pvdf, 38.1Mm X 30.48M, Wht | Newark Electronics |
TTVF150WE-100 | Avnet America |
Where can I find additional details, specifications and documents for a TTVF150WE-100?
Additional datasheets, footprints and schematics for TTVF150WE-100 are listed on our Part Details page. You can also find images and similar parts to TTVF150WE-100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TTVF150WE-100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TTVF150WE-100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TTVF150WE-100 fall under?
The TTVF150WE-100 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to TTVF150WE-100 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TTVF150WE-100 you can contact the distributor directly for product support, shipping queries etc.
Is the TTVF150WE-100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TTVF150WE-100 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and element14 have stock available or on a lead time for TTVF150WE-100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TTVF150WE-100 often in real-time on the comparison pages.
What if I can't find stock of TTVF150WE-100?
You can fill out our help required form which you can use to request a quote for TTVF150WE-100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.