Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$261.15
|
No stock
|
Buy Now | |
Powell Electronics
from US$3.72
|
10,000
in stock
|
Buy Now | |
TTI Europe
from US$1.56
|
9,200
in stock
|
Buy Now | |
WireMasters
from US$1.75
|
7,498
in stock
|
Buy Now | |
Heilind Electronics
from US$2.88
|
4,350
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.88
|
870
in stock
|
Buy Now | |
Newark Electronics
from US$18.20
|
7
in stock
|
Buy Now | |
Chip One Stop
from US$3.80
|
7
in stock
|
Buy Now | |
Avnet America
from US$3.80
|
-
|
Buy Now | |
element14
from US$5.28
|
-
|
Buy Now |
Marker Type | Heat Shrinkable Sleeve |
---|---|
Legend | - |
Marker Material | PO (Polyolefin) |
Marker Colour | White |
Marker Dimensions | - |
I.D. Max | 1.06mm |
I.D. Min | 3.2mm |
Shrink Ratio | 3 |
TTMS-3.2-9 | TTI Europe |
Identification Product | WireMasters |
997183-000 2-1197710-7 | Heilind Electronics |
Ttms-3.2-9 |Raychem Te Connectivity TTMS-3.2-9 | Newark Electronics |
Cable Accessories Heat Shrink Sleeve Cross-Linked Polyolefin White Bulk | Avnet America |
WIRE MARKERS - HEAT SHRINK | Farnell |
Where can I find additional details, specifications and documents for a TTMS-3.2-9?
Additional datasheets, footprints and schematics for TTMS-3.2-9 are listed on our Part Details page. You can also find images and similar parts to TTMS-3.2-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TTMS-3.2-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TTMS-3.2-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TTMS-3.2-9 fall under?
The TTMS-3.2-9 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to TTMS-3.2-9 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TTMS-3.2-9 you can contact the distributor directly for product support, shipping queries etc.
Is the TTMS-3.2-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TTMS-3.2-9 have stock available?
Authorised distributors including Powell Electronics, TTI Europe, WireMasters, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for TTMS-3.2-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TTMS-3.2-9 often in real-time on the comparison pages.
What if I can't find stock of TTMS-3.2-9?
You can fill out our help required form which you can use to request a quote for TTMS-3.2-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.