Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | Dual P Channel |
---|---|
Continuous Drain Current Id | -2.5A |
Drain Source Voltage Vds | -30V |
On Resistance Rds(on) | 0.06ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -2.5V |
Power Dissipation Pd | 1.25W |
Transistor Case Style | TSST |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
TT8J2 Series Dual P-Channel 30 V 84 mOhm 1.25 W Surface Mount Mosfet - TSST-8 | Future Electronics |
MOSFET, DUAL P-CH, -30V, TSST | Farnell |
Transistor MOSFET Array Dual P-CH 30V 2.5A 8-Pin TSST T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a TT8J2TR?
Additional datasheets, footprints and schematics for TT8J2TR are listed on our Part Details page. You can also find images and similar parts to TT8J2TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TT8J2TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TT8J2TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TT8J2TR fall under?
The TT8J2TR is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to TT8J2TR when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TT8J2TR you can contact the distributor directly for product support, shipping queries etc.
Is the TT8J2TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TT8J2TR have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Future Electronics, Farnell and Avnet Silica have stock available or on a lead time for TT8J2TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TT8J2TR often in real-time on the comparison pages.
What if I can't find stock of TT8J2TR?
You can fill out our help required form which you can use to request a quote for TT8J2TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.