Status: | Unknown |
---|---|
Series: | TT Series |
RoHS: | Unknown |
Switch Operation | On-On |
---|---|
Contact Configuration | DPDT |
Illumination | Non Illuminated |
Product Range | TT Series |
Contact Current Max | 1A |
Switch Mounting | Panel |
Contact Voltage AC Nom | 125V |
Switch Terminals | Solder |
Contact Voltage DC Nom | 28V |
SVHC | No SVHC (15-Jun-2015) |
Actuation Type | Lever |
Bush Thread Length | 5.49mm |
Contact Current @ Contact Voltage AC Max | 3A |
Contact Current @ Contact Voltage DC Max | 3A |
Contact Current AC Max | 3A |
Contact Current DC Max | 3A |
Contact Resistance Max | 20mohm |
Contact Voltage AC Max | 125V |
Contact Voltage DC Max | 28V |
Dielectric Strength VDC | 1000VAC |
External Depth | 9.22mm |
External Length / Height | 21.85mm |
External Width | 8.1mm |
Flammability Rating | 94V-0 |
Height | 8.84mm |
Insulation Resistance | 1000Mohm |
Insulation Resistance Voltage | 500VDC |
Lead Length | 2.77mm |
Lever Length | 7.52mm |
Material | Thermoplastic |
Operating Temperature Max | 85°C |
Operating Temperature Min | -30°C |
Shaft Diameter | 2.5mm |
Tab Blade Thickness | 0.76mm |
Tab Width | 1.98mm |
Tt23N2T04 |Alcoswitch Te Connectivity TT23N2T04 | Newark Electronics |
Toggle Switches TOGGLE SWITCH | Rapid Electronics |
Switch Toggle ON None ON DPDT Medium Baton Toggle Wire Lug 3A 125VAC 28VDC Panel Mount with Threads Bulk | Avnet America |
Switch, Toggle(baton) | RS Americas |
TOGGLE SWITCH, DPDT, ON-ON | element14 |
Where can I find additional details, specifications and documents for a TT23N2T04?
Additional datasheets, footprints and schematics for TT23N2T04 are listed on our Part Details page. You can also find images and similar parts to TT23N2T04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TT23N2T04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TT23N2T04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TT23N2T04 fall under?
The TT23N2T04 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to TT23N2T04 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TT23N2T04 you can contact the distributor directly for product support, shipping queries etc.
Is the TT23N2T04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TT23N2T04 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for TT23N2T04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TT23N2T04 often in real-time on the comparison pages.
What if I can't find stock of TT23N2T04?
You can fill out our help required form which you can use to request a quote for TT23N2T04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.