Status: | Active |
---|---|
Series: | TSZ182 |
RoHS: | Compliant |
Prices starting from US$1.02
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.33
|
No stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.24
|
-
|
Buy Now | |
Future Electronics
from US$1.02
|
-
|
Buy Now | |
Avnet America
from US$1.08
|
-
|
Buy Now | |
element14
from US$1.10
|
-
|
Buy Now | |
Farnell
from US$1.07
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Very high accuracy and stability: offset voltage 25 µV max. at 25 °C, 35 µV over full temperature range (-40 °C to 125 °C) |
Rail-to-rail input and output |
Low supply voltage: 2.2 - 5.5 V |
Low power consumption: 1 mA max. at 5 V |
Gain bandwidth product: 3 MHz |
Automotive qualification |
Extended temperature range: -40 to 125 °C |
Micropackages: DFN8 2x2, SO8 and MiniSO8 |
Benefits: Higher accuracy without calibration Accuracy virtually unaffected by temperature change |
Higher accuracy without calibration |
Accuracy virtually unaffected by temperature change |
Product Specifications |
---|
DS11863 Very high accuracy (25 μV) high bandwidth (3 MHz) zero drift 5 V operational amplifiers |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
OP Amp Dual 4.7V/us 2.2V/3.3V/5V 8-Pin SO T/R | Avnet Silica |
Very high accuracy (25 uV) zero drift 5V | RS |
Op-Amp, Aec-Q100, 3Mhz, 4.7V/Us, Soic-8 | Newark Electronics |
TSZ182 Series 2 Circuit 3 MHz 4.6 V/â•¡s Rail-to-Rail Zero Drift Amplifier -SOIC-8 | Future Electronics |
OP-AMP, AEC-Q100, 3MHZ, 4.7V/US, SOIC-8 | element14 |
Where can I find additional details, specifications and documents for a TSZ182IYDT?
Additional datasheets, footprints and schematics for TSZ182IYDT are listed on our Part Details page. You can also find images and similar parts to TSZ182IYDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSZ182IYDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSZ182IYDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSZ182IYDT fall under?
The TSZ182IYDT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Precision Op Amps (<50 MHz) > Low Input Bias Current Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TSZ182IYDT when available in the Low Input Bias Current Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSZ182IYDT you can contact the distributor directly for product support, shipping queries etc.
Is the TSZ182IYDT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TSZ182IYDT have stock available?
Authorised distributors including Avnet Silica, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for TSZ182IYDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSZ182IYDT often in real-time on the comparison pages.
What if I can't find stock of TSZ182IYDT?
You can fill out our help required form which you can use to request a quote for TSZ182IYDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.