Status: | Active |
---|---|
Series: | TSZ182 |
RoHS: | Compliant |
Prices starting from US$0.82
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.95
|
2,860
in stock
|
Buy Now | |
Newark Electronics
from US$0.82
|
3,650
in stock
|
Buy Now | |
element14
from US$0.96
|
2,860
in stock
|
Buy Now | |
Future Electronics
from US$0.88
|
290
in stock
|
Buy Now | |
Avnet America
from US$0.92
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Very high accuracy and stability: offset voltage 25 µV max. at 25 °C, 35 µV over full temperature range (-40 °C to 125 °C) |
Rail-to-rail input and output |
Low supply voltage: 2.2 - 5.5 V |
Low power consumption: 1 mA max. at 5 V |
Gain bandwidth product: 3 MHz |
Automotive qualification |
Extended temperature range: -40 to 125 °C |
Micropackages: DFN8 2x2, SO8 and MiniSO8 |
Benefits: Higher accuracy without calibration Accuracy virtually unaffected by temperature change |
Higher accuracy without calibration |
Accuracy virtually unaffected by temperature change |
Product Specifications |
---|
DS11863 Very high accuracy (25 μV) high bandwidth (3 MHz) zero drift 5 V operational amplifiers |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
Op-Amp, 3Mhz, 125Deg C, Dfn-8 | Newark Electronics |
ZERO DRIFT OP AMP, 3MHZ, 4.7V/US, DFN-8 | element14 |
TSZ182 Series 2.2 to 5.5 V 3 MHz Zero Drift Dual Operational Amplifier - DFN-8 | Future Electronics |
VERY HIGH ACCURACY (25 UV) HIGH BANDWIDTH (3 MHZ) | Avnet America |
Where can I find additional details, specifications and documents for a TSZ182IQ2T?
Additional datasheets, footprints and schematics for TSZ182IQ2T are listed on our Part Details page. You can also find images and similar parts to TSZ182IQ2T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSZ182IQ2T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSZ182IQ2T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSZ182IQ2T fall under?
The TSZ182IQ2T is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Precision Op Amps (<50 MHz) > Low Input Bias Current Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TSZ182IQ2T when available in the Low Input Bias Current Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSZ182IQ2T you can contact the distributor directly for product support, shipping queries etc.
Is the TSZ182IQ2T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TSZ182IQ2T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for TSZ182IQ2T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSZ182IQ2T often in real-time on the comparison pages.
What if I can't find stock of TSZ182IQ2T?
You can fill out our help required form which you can use to request a quote for TSZ182IQ2T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.